The Model SCD1 is a series of signal conditioners which provide bridge excitation, amplification, span and balance controls and a choice of ±10 Vdc and/or 4-20 ma outputs. Primary input power is available in 120 Vac or a variety of Vdc voltage levels.
The SCD1 can accommodate up to four channels with ±10 Vdc outputs or a maximum of 2 channels with 4-20 ma outputs.
Standard SCD1 models are packaged in a NEMA-12 rated cabinet (NEMA-4X packages are available).
Each input channel is connected via a six (6) pin receptacle (PT02A-10-6S)
All output signals are provided at a terminal strip inside the signal conditioner cabinet . Each output signal has an individual terminal connection and each signal shares a single common return.
Note: When ordering specify input sensitivity, and desired full scale output.
Strainsert | |
---|---|
Product Category | Signal Conditioners |
Product Number | SCD1/G35 |
Product Name | Signal Conditioner |
Signal Conditioning | Bridge Conditioner |
Form Factor | Panel / Chassis Mount |
Excitation | Voltage |
Outputs | Analog Current Output |
User Interface | None |