Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36
Audio Amplifiers 20W Dual BTL Class D 18V VCC Audio Amp
IC AMP D STEREO 10W POWERSSO36
Manufacturer: STMicroelectronics
Win Source Part Number: 108834-TDA7491P13TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 6 Ohm
Family Name: TDA7491P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36 EPD
Dimension: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 5 V to 18 V
Alternative Parts (Cross-Reference): TFA9810T/N1; TPA3002D2PHPRG4; TFA9810T/N1,512; TDF8599TD/N2,518;
Introduction Date: July 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AMP D STEREO 10W POWERSSO36
IC AMP D STEREO 10W POWERSSO36
Analogue switch-mode class-D power amplifiers enable a higher efficiency, thus reducing the power dissipation and the need for larger heatsinks.
Filtered and filterless operation. Externally synchronizable
Amplifier Type = Class-D
Application = Monitor, Television
Maximum Power = 20 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 - 18 V
Power Supply Type = Single
Number of Channels per Chip = 2
Package Type = PowerSSO
Pin Count = 36
Input Signal Type = Single
Delivery on production packaging - Reel. This product is non-returnable.
Analogue switch-mode class-D power amplifiers enable a higher efficiency, thus reducing the power dissipation and the need for larger heatsinks.
Filtered and filterless operation. Externally synchronizable
Amplifier Type = Class-D
Application = Monitor, Television
Maximum Power = 20 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 - 18 V
Power Supply Type = Single
Number of Channels per Chip = 2
Package Type = PowerSSO
Pin Count = 36
Input Signal Type = Single
Audio Power Amplifier, D, 2, 9.5 W, 5V to 18V, PowerSSO, 36 RoHS Compliant: Yes
Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TDA7491P13TR | 497-11463-6-ND | TDA7491P13TR | TDA7491P13TR | 108834-TDA7491P13TR | TDA7491P13TR | TDA7491P13TR | 7957183P | 52R2336 |
Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits | Linear - Linear - Amplifiers - Audio - TDA7491P13TR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, D, 2, 9.5 W, 5V To 18V, Powersso, 36 Rohs Compliant Stmicroelectronics | |
RoHS Compliant | RoHS | RoHS | |||||||
Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | |||
Output Power | 10 watts | 10 watts | 10 watts | 10 watts | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Operation Class | Class D | Class D | Class D | Class D |