Amplifier IC 1-Channel (Mono) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Manufacturer: STMicroelectronics
Win Source Part Number: 796563-TDA7391LV
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 45W x 1 @ 3.2 Ohm
Family Name: TDA7391LV
Categories: Integrated Circuits (ICs)
Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Alternative Parts (Cross-Reference): TDA7391LVPDUTR; TDA7391LVPDU; TDA7391LVPDTR; TDA7391LVPD;
Introduction Date: March 29, 2012
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC AMP AB MONO 45W MULTIWATT-11
IC AMP AB MONO 45W MULTIWATT-11
STâs Automotive Audio Class-AB Power Amplifiers provide a clean and powerful audio. These are available from a single channel device to a more powerful quad channel single chip design.
Robust designs with integrated protection against short circuits, ESD, load dumping, over-temperature. Ability to drive very low impedance speakers. Products compliant with new stop-start engine and hybrid engine standards. Optional I²C interface and diagnostics. Optional digital input. Optional augmented efficiency
Amplifier Type = Class-AB
Application = Car Radio High Power Applications
Maximum Power = 26 W @ 4 Ohms
Mounting Type = Through Hole
Typical Single Supply Voltage = 6 - 18 V
Power Supply Type = Single
Package Type = MULTIWATT V
Pin Count = 11
Input Signal Type = Differential
Output Signal Type = Differential
Delivery on production packaging - Tube. This product is non-returnable.
STâs Automotive Audio Class-AB Power Amplifiers provide a clean and powerful audio. These are available from a single channel device to a more powerful quad channel single chip design.
Robust designs with integrated protection against short circuits, ESD, load dumping, over-temperature. Ability to drive very low impedance speakers. Products compliant with new stop-start engine and hybrid engine standards. Optional I²C interface and diagnostics. Optional digital input. Optional augmented efficiency
Amplifier Type = Class-AB
Application = Car Radio High Power Applications
Maximum Power = 26 W @ 4 Ohms
Mounting Type = Through Hole
Typical Single Supply Voltage = 6 - 18 V
Power Supply Type = Single
Package Type = MULTIWATT V
Pin Count = 11
Input Signal Type = Differential
Output Signal Type = Differential
Amplifier IC 1-Channel (Mono) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Audio Amplifiers Differential input BTL output power amp
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
Product Number | 497-17846-ND | 796563-TDA7391LV | TDA7391LV | TDA7391LV | 8291529P | TDA7391LV | TDA7391LV |
Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7391LV | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
Features | Thermal Shutdown Protection | ||||||
Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | 6 to 18 volts | ||
Output Power | 45 watts | 45 watts | 45 watts | 45 watts | |||
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
Operation Class | Class AB | Class A; Class AB | Class AB |