IC AMP AB STEREO 15W 15MULTIWATT
Mono, stereo and multi-channel solutions. Wide range of output power options
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Application = Speaker
Maximum Power = 15 W @ 8 Ohms
Mounting Type = Through Hole
Typical Single Supply Voltage = 9 V, 12 V, 15 V
Power Supply Type = Single
Package Type = MULTIWATT V
Pin Count = 15
Input Signal Type = Single Ended
Mono, stereo and multi-channel solutions. Wide range of output power options
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Maximum Power = 15 W @ 8 Ohms
Application = Speaker
Mounting Type = Through Hole
Typical Single Supply Voltage = 9 V, 12 V, 15 V
Power Supply Type = Single
Package Type = MULTIWATT V
Pin Count = 15
Input Signal Type = Single Ended
IC AMP AB STEREO 15W 15MULTIWATT
Manufacturer: STMicroelectronics
Win Source Part Number: 037645-TDA7297
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-20
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
双声道 15Wx2@8Ω AB类功放 Multiwatt-15 Audio Power OpAmps ROHS
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
Audio Amplifiers 15W Dual Bridge Amp
IC AMP AB STEREO 15W 15MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
Audio Power Amplifier, 0 C, Multiwatt, 70 C RoHS Compliant: Yes
LIXINC Electronics Co., Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LCSC Electronics Technology (HK) Limited | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TDA7297 | 9196462 | TDA7297 | 037645-TDA7297 | TDA7297 | 497-3967-5-ND | TDA7297 | TDA7297 | TDA7297 | TDA7297 | 13T9589 |
Product Name | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7297 | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Power Amplifier, 0 C, Multiwatt, 70 C Rohs Compliant Stmicroelectronics | |
Supply Voltage (VS) | 6.5 to 18 volts | 9 to 15 volts | 18 to 6.5 volts | 6.5 to 18 volts | 6.5 to 18 volts | 6.5 to 18 volts | 6.5 to 18 volts | ||||
Output Power | 15 watts | 10 watts | 15 watts | 15 watts | 15 watts | ||||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
Operation Class | Class AB | Class A; Class AB | Class AB | Class AB | Class AB | ||||||
Package Type | Multiwatt-15 (Vertical, Bent and Staggered Leads) | MULTIWATT V | Multiwatt-15 (Vertical, Bent and Staggered Leads) | PowerSO-20 | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) |