Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms.
High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof.
Does the price of automatic door systems leave you feeling cold?
Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors.
Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier.
Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position
¢ ABSDoor,1 3/4" thick Rigid PVC frame, designed for the Poultry, and Food
Processing Industry. Used in light duty forklift and industrial traffic
¢ NSFcertified
¢ Foam filled and insulated
¢ R Value= 13
¢ 14" x 16" dual pane windows
¢ Full perimeter gasketing
¢ Available V-Cam 3/4" rise 90 D(degree symbol) x 90 D(degree symbol)
hinge.
¢ Optional Tear-Drop Bumpers(shown)
¢ Life-Time Warranty on Hinges
Steel Guard Safety Corp. | |
---|---|
Product Category | Doors |
Product Number | ID-RD-175 |
Product Name | Insulated ABS Industrial Impact Doors |
Application | Commercial; Industrial; Garage; Interior Doors |
Type | Impact; Bi-Parting |
Width | 48 to 96 inch (1219 to 2438 mm) |