The RBL quick release couplings combine absolute safety with ease of use. Constructed from mainly stainless steel 316 series, it features a push-button lock for effortless one-handed connection and disconnection. The RBL connectors are designed to provide reliable connection of high-pressure liquid and gas circuits, while in corrosive environments.
Technical specifications
Nominal diameter DN (mm): from 03 to 19
Maximum allowable pressure*: 450 bar (6,526 PSI)
Fluids
Gases: Hydrogen, argon, nitrogen, and helium
Steam, solvents, acids, hydrocarbons and liquids
Construction
Mainly stainless steel 316 series.
Other features
Push-button lock
Protective dust cap
*depending on the model and operating conditions
The RBL quick release couplings combine absolute safety with ease of use. Constructed from mainly stainless steel 316 series, it features a push-button lock for effortless one-handed connection and disconnection. The RBL connectors are designed to provide reliable connection of high-pressure liquid and gas circuits, while in corrosive environments.
Technical specifications
- Nominal diameter DN (mm): from 03 to 19
- Maximum allowable pressure*: 450 bar (6,526 PSI)
Fluids
- Gases: Hydrogen, argon, nitrogen, and helium
- Steam, solvents, acids, hydrocarbons and liquids
Construction
- Mainly stainless steel 316 series.
Other features
- Push-button lock
- Protective dust cap
*depending on the model and operating conditions