This range of quick couplings, dedicated to high flow rates, stands out for its excellent durability and clean break technology. They have particularly robust bayonet locks, and can be relied upon to ensure perfect, permanent sealing during connection and disconnection. Ergonomic design, including a hand wheel and automatic locking, makes handling easy. Thanks to all these characteristics, Staubli’s non spill connectors are an efficient solution for several applications such as bulk chemical and petrochemical, special chemical, biotechnology, etc.
Technical specifications
Nominal diameter DN (mm):
HCB 28 for DN 40 (1”1/2) hoses
HCB 37 for DN 50 (2”) hoses
HCB 50 for DN 80 (3”) hoses
Maximum allowable pressure PS (bar)*: 50
Fluids
All types of fluids
Construction
Mainly stainless steel 316 series.
Protective sleeve: Fluorocarbon (HCB 28) and polyacetal (HCB 37 and HCB 50)
Hand wheel: Aluminum alloy
*depending on the model and operating conditions
This range of quick couplings, dedicated to high flow rates, stands out for its excellent durability and clean break technology. They have particularly robust bayonet locks, and can be relied upon to ensure perfect, permanent sealing during connection and disconnection. Ergonomic design, including a hand wheel and automatic locking, makes handling easy. Thanks to all these characteristics, Staubli’s non spill connectors are an efficient solution for several applications such as bulk chemical and petrochemical, special chemical, biotechnology, etc.
Technical specifications
- Nominal diameter DN (mm):
- HCB 28 for DN 40 (1”1/2) hoses
- HCB 37 for DN 50 (2”) hoses
- HCB 50 for DN 80 (3”) hoses
- Maximum allowable pressure PS (bar)*: 50
Fluids
Construction
- Mainly stainless steel 316 series.
- Protective sleeve: Fluorocarbon (HCB 28) and polyacetal (HCB 37 and HCB 50)
- Hand wheel: Aluminum alloy
*depending on the model and operating conditions