Designed with maximal safety in mind, the ADS quick couplings feature reliable anti-hose whip technology on disconnection (in accordance with ISO 4414 standards). They also provide direct air flow for optimized productivity, while specialized corrosion-resistant construction makes them an ideal solution for radioactive environments.
Technical specifications
Nominal diameter DN (mm): 11
Maximum allowable pressure*: 16 bar (232 PSI)
Fluids
Compressed air
Construction
Stainless steel socket body and valve
Control sleeve in heat-treated steel with corrosion protection
Large locking button in heat-treated steel
Nitrile seals
Connecting plug in chromium alloy steel, heat-treated and ground
Other features
Color-coded identification (black and white stripes)
Socket with safety padlock option
Option to fit the sockets with Stäubli weld nuts
*depending on the model and operating conditions
Designed with maximal safety in mind, the ADS quick couplings feature reliable anti-hose whip technology on disconnection (in accordance with ISO 4414 standards). They also provide direct air flow for optimized productivity, while specialized corrosion-resistant construction makes them an ideal solution for radioactive environments.
Technical specifications
- Nominal diameter DN (mm): 11
- Maximum allowable pressure*: 16 bar (232 PSI)
Fluids
Construction
- Stainless steel socket body and valve
- Control sleeve in heat-treated steel with corrosion protection
- Large locking button in heat-treated steel
- Nitrile seals
- Connecting plug in chromium alloy steel, heat-treated and ground
Other features
- Color-coded identification (black and white stripes)
- Socket with safety padlock option
- Option to fit the sockets with Stäubli weld nuts
*depending on the model and operating conditions