"Designed with a wide profile, the Classic Series offers heightened protection from the elements, including UV rays. Standard 1"" (2.54 cm) wide seamless nylon straps increase balance and comfort. Model C30 comes with 6-point, self-sizing suspension with pinlock adjustment, while Models C30R and C33R come with 6-point, Flex-Gear« suspensions with ratchet adjustment. Replacement brow pads available. Custom logo printing available. Meets ANSI Z89.1-2003, Type I, Class E and G."
State Safety & Compliance | |
---|---|
Product Category | Helmets and Hardhats |
Product Number | C30WHR |
Product Name | Classic Series Hard Hats - Model C30R cap > COLOR - White > STYLE - Ratchet > UOM - Each |
Type | Hardhat (optional feature) |