"Lightweight, versatile shell design without a rain trough offers strength and rigidity. Complete with accessory slots and 4-point nylon web suspension with forehead comfort band and crown pad, 4-point chin strap anchorage and 3-level height adjustment. Available with quick-fit standard pinlock or ratchet adjustment. Made from HDPE. Meets ANSI Z89.1-2003, Type 1, Class E."
State Safety & Compliance | |
---|---|
Product Category | Helmets and Hardhats |
Product Number | A29010000 |
Product Name | K2 Series Hard Hats > COLOR - White > STYLE - Pinlock > UOM - Each |
Type | Hardhat (optional feature) |