DEWALT Industrial Tool Co. 4 x 15 Row Shoe Handle Stainless Wire Brush DW49702

Description
Wire Brushes: Scratch Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
4 x 15 Row Shoe Handle Stainless Wire Brush - DW49702 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4 x 15 Row Shoe Handle Stainless Wire Brush
DW49702
4 x 15 Row Shoe Handle Stainless Wire Brush DW49702
Wire Brushes: Scratch Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Brushes: Scratch Brushes
Product Features

  • Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49702
Product Name 4 x 15 Row Shoe Handle Stainless Wire Brush
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
 - 690035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 15000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.97 inch (50 mm)
View Details
AP8006S, 8 Inch Narrow Crimp Wire Wheel - 41218 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details