DEWALT Industrial Tool Co. 4" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel DW4927

Description
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel - DW4927 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel
DW4927
4" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel DW4927
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Wheels: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4927
Product Name 4" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
 - 831028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 12500 rpm
View Details
K5050N, 5 Inch Narrow Face Stringer Bead - 43158 - Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
View Details