DEWALT Industrial Tool Co. 4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk DW4925B

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk - DW4925B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk
DW4925B
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk DW4925B
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4925B
Product Name 4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
 - 692019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 5000 rpm
View Details
TSW 1/4 BE, 1/4 Inch Bristle Hand Tube Brush - 45126 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details