DEWALT Industrial Tool Co. 5" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel DW49256

Description
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
5" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel - DW49256 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel
DW49256
5" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel DW49256
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Wheels: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49256
Product Name 5" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
 - 690259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 9500 rpm
Abrasive Type Aluminum Oxide
Outer / OD 3.15 inch (80 mm)
View Details
K12014, 12 Inch Knot Wheel - 42097 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details