DEWALT Industrial Tool Co. 6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49202B

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel - DW49202B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
DW49202B
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49202B
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49202B
Product Name 6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
 - 690007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 19000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.57 inch (40 mm)
View Details
KT00091S, 6 Inch Stringer Bead Knot Wheel - 42374 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details