DEWALT Industrial Tool Co. 4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush DW49158

Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush - DW49158 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush
DW49158
4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush DW49158
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Cup Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49158
Product Name 4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush
Specific Product Type / Shape Cup Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 12000 rpm
View Details
EC1006S, 1-1/4 Inch Circular End Brush - 43631 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details