DEWALT Industrial Tool Co. 3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush DW49150

Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush - DW49150 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush
DW49150
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush DW49150
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Cup Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49150
Product Name 3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush
Specific Product Type / Shape Cup Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
 - 690142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 15000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.97 inch (50 mm)
View Details
AP434, 4 Inch Narrow Crimp Wire Wheel - 41203 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5625 inch (14.29 mm)
View Details