DEWALT Industrial Tool Co. 10" crimped bench aire wheel, 3/4" arbor wide face .014" wire DW4908

Description
Wire Brushes: Bench Grinder Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
10" crimped bench aire wheel, 3/4" arbor wide face .014" wire - DW4908 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" crimped bench aire wheel, 3/4" arbor wide face .014" wire
DW4908
10" crimped bench aire wheel, 3/4" arbor wide face .014" wire DW4908
Wire Brushes: Bench Grinder Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Brushes: Bench Grinder Brushes
Product Features

  • Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4908
Product Name 10" crimped bench aire wheel, 3/4" arbor wide face .014" wire
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
 - 690209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12600 rpm
Abrasive Type Aluminum Oxide
Outer / OD 2.36 inch (60 mm)
View Details
R2010S, 2 Inch Bull's Eye Wire - 47017 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details