DEWALT Industrial Tool Co. 8" crimped bench wire wheel 5/8" abror, medium face, .014" wire DW4906

Description
Wire Brushes: Bench Grinder Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
8" crimped bench wire wheel 5/8" abror, medium face, .014" wire - DW4906 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
8" crimped bench wire wheel 5/8" abror, medium face, .014" wire
DW4906
8" crimped bench wire wheel 5/8" abror, medium face, .014" wire DW4906
Wire Brushes: Bench Grinder Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Brushes: Bench Grinder Brushes
Product Features

  • Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4906
Product Name 8" crimped bench wire wheel 5/8" abror, medium face, .014" wire
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
 - 690237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12600 rpm
Abrasive Type Aluminum Oxide
Outer / OD 2.36 inch (60 mm)
View Details
EKS1014, 1-1/8 Inch Knot Wire End Brush - 43622 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.8750 inch (22.22 mm)
View Details