DEWALT Industrial Tool Co. 1" x 1/4" XP .020 Stainless Crimp Wire End Brush DW49053

Description
End Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
1" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49053 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 1/4" XP .020 Stainless Crimp Wire End Brush
DW49053
1" x 1/4" XP .020 Stainless Crimp Wire End Brush DW49053
End Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

End Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49053
Product Name 1" x 1/4" XP .020 Stainless Crimp Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
 - 2883762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 8500 rpm
View Details
MW346, 3/4 Inch Miniature Wheel Wire - 47102 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.1875 inch (4.76 mm)
View Details