DEWALT Industrial Tool Co. 1" x 1/4" XP .020 Carbon Crimp Wire End Brush DW49051

Description
End Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
1" x 1/4" XP .020 Carbon Crimp Wire End Brush - DW49051 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 1/4" XP .020 Carbon Crimp Wire End Brush
DW49051
1" x 1/4" XP .020 Carbon Crimp Wire End Brush DW49051
End Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

End Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49051
Product Name 1" x 1/4" XP .020 Carbon Crimp Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
 - 690259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 9500 rpm
Abrasive Type Aluminum Oxide
Outer / OD 3.15 inch (80 mm)
View Details
P4S, 3 x 7 Hand Wire Toothbrush Scratch - 30210 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 7 inch (178 mm)
View Details