The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
COMPRESSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCGD-100 | 31AC5457 |
Product Name | Mini Industrial Compression Load Cell | Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega |
Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.35 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Compression | |
Package | Pancake; Miniature | |
Output | Analog Voltage |