The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCGB-3K | 73AJ7959 |
Product Name | Mini Comp. Load Cell with Mounting Holes | Load Cells, Mini Industrial Lcgd Rohs Compliant Omega |
Force Rating | 3000 lbs (1361 kg) | |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Compression | |
Package | Pancake; Miniature | |
Output | Analog Voltage |