The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
COMPRESSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCGB-250 | 31AC5450 |
Product Name | Mini Comp. Load Cell with Mounting Holes | Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega |
Force Rating | 250 lbs (113 kg) | 250 lbs (113 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Compression | |
Package | Pancake; Miniature | |
Output | Analog Voltage |