Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LCFL-75 |
Product Name | Load Cell, Mini Tension/Compression |
Force Rating | 75 lbs (34.01 kg) |
Accuracy | -0.50 to 0.50 ±% Full Scale |
Force Measured | Tension; Compression |
Package | Miniature |
Output | Analog Voltage |