Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
COMPRSN/TENSION LOAD CELL, 10LB, 5VDC; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-53°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFL Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCFL-10 | 31AC5443 |
Product Name | Load Cell, Mini Tension/Compression | Comprsn/tension Load Cell, 10Lb, 5Vdc; Load Capacity Omega |
Force Rating | 10 lbs (4.54 kg) | 10 lbs (4.54 kg) |
Accuracy | -0.50 to 0.50 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |