|
COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:66°C; Cell Output mV / V:3; Product Range:LCCD Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCCD-100 | 31AC5428 |
Product Name | High Performance S Beam Load Cell | Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega |
Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.35 kg) |
Accuracy | 0.03 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | S-beam | |
Output | Analog Voltage |