The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC8250-500-15K |
Product Name | Compact Through-Hole Bolt Load Cell |
Force Rating | 15000 lbs (6803 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale |
Force Measured | Compression |
Package | Donut / Washer |
Output | Analog Voltage |