Tall Through-Hole Bolt Load Cells, 1.50-3.00" Diameter
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC8151-500-5K |
Product Name | Tall Through-Hole Bolt Load Cell |
Force Rating | 5000 lbs (2268 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale |
Force Measured | Compression |
Package | Donut / Washer |
Output | Analog Voltage |