The LC8100 and LC8125 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction have demonstrated proven reliability in tough industrial applications.
LOAD CELLS, THROUGH-HOLE LOAD CELLS ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC8125-312-100 | 73AJ8257 |
Product Name | Through-Hole Bolt Load Cell | Load Cells, Through-Hole Load Cells Rohs Compliant Omega |
Force Rating | 100 lbs (45.35 kg) | |
Accuracy | -1.00 to 1.00 ±% Full Scale | |
Force Measured | Compression | |
Package | Donut / Washer; Miniature | |
Output | Analog Voltage |