OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC712-20K |
Product Name | High Capacity Tension Link Load Cell |
Force Rating | 20000 lbs (9070 kg) |
Accuracy | -1.00 to 1.00 ±% Full Scale |
Force Measured | Tension |
Package | Link |
Output | Analog Voltage |