The LC703 Series is an economical universal (Tension/Compression
The LC703 Series is an economical universal (Tension/Compression
COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC703-500 | 31AC5588 |
Product Name | Mini Low Profile Tension Link Load Cell | Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega |
Force Rating | 500 lbs (227 kg) | 500 lbs (227 kg) |
Accuracy | -1.00 to 1.00 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Link; Miniature | |
Output | Analog Voltage |