Model LC602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LC602 offers a highly accurate, rugged design in a small, economical package.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC602-50 |
Product Name | Heavy Duty Constant Moment Beam Cell |
Force Rating | 50 lbs (22.68 kg) |
Accuracy | -0.05 to 0.05 ±% Full Scale |
Force Measured | Tension; Compression |
Package | Cantilever |
Output | Analog Voltage |