OMEGA’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC601-5 |
Product Name | Low Range Constant Moment Beam Load Cell |
Force Rating | 5 lbs (2.27 kg) |
Accuracy | -0.03 to 0.03 ±% Full Scale |
Force Measured | Tension; Compression |
Package | Cantilever |
Output | Analog Voltage |