The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC509-010 |
Product Name | Amplified Voltage Output Beam Load Cell |
Force Rating | 10 lbs (4.54 kg) |
Accuracy | 0.25 ±% Full Scale |
Force Measured | Compression |
Package | Cantilever |
Output | Analog Voltage |