The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
COMPRESSION LOAD CELL, 5LB, 24VDC; Load Capacity:5lb; Supply Voltage:24VDC; Operating Temperature Min:-48°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:LC509 Series RoHS Compliant: Yes
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC509-005 | 31AC5577 |
Product Name | Amplified Voltage Output Beam Load Cell | Compression Load Cell, 5Lb, 24Vdc; Load Capacity Omega |
Force Rating | 5 lbs (2.27 kg) | 5 lbs (2.27 kg) |
Accuracy | 0.25 ±% Full Scale | |
Force Measured | Compression | |
Package | Cantilever | |
Output | Analog Voltage |