• | FM Approved Intrinsically Safe |
• | All Stainless Steel Construction for Harsh Industrial Applications |
• | 0.25% Interchangeable for Multiple Cell Applications |
• | 5-Point Calibration with 59 kOhm Shunt Cal Data Provided |
• | Self-Adjusting Weigh Modules Available |
SENSOR, LOAD CELL, 5K LB, 3MV/V; Load Capacity:5000lb; Supply Voltage:15VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series; External Depth:38mm; Length:173mm RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC501-5K | 04X5689 |
Product Name | High Accuracy Beam Load Cell | Sensor, Load Cell, 5K Lb, 3Mv/v; Load Capacity Omega |
Force Rating | 5000 lbs (2268 kg) | 5000 lbs (2268 kg) |
Accuracy | -0.03 to 0.03 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Cantilever | |
Output | Analog Voltage |