OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC501-1K

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC501-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC501-1K
High Accuracy Beam Load Cell LC501-1K
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
FM Approved Intrinsically Safe
All Stainless Steel Construction for Harsh Industrial Applications
0.25% Interchangeable for Multiple Cell Applications
5-Point Calibration with 59 kOhm Shunt Cal Data Provided
Self-Adjusting Weigh Modules Available
Supplier's Site Datasheet
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega - 31AC5572 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
31AC5572
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega 31AC5572
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC501-1K 31AC5572
Product Name High Accuracy Beam Load Cell Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4438308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details