OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC411-100K

Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC411-100K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC411-100K
High Accuracy Compression Load Cell LC411-100K
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
FM Intrinsically Safe Standard
Dual Bridge Models Available
Models Available with Built-In 5 V Amplifiers
All Stainless Steel for Harsh Industrial Applications
0.25% Interchangeable for Multiple Load Cell Applications
5-Point Calibration with 59 kOhm Shunt Cal Data
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC411-100K
Product Name High Accuracy Compression Load Cell
Force Rating 100000 lbs (45351 kg)
Accuracy -0.13 to 0.13 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 1113695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 220 lbs (100 kg)
Output Digital; RS-232 / RS-422 / RS-485
Device Gauge / Indicator
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details