OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC402-25K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC402-25K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC402-25K
High Accuracy Compression Load Cell LC402-25K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
FM Intrinsically Safe
All Stainless Steel for Harsh Industrial Applications
0.25% Interchangeable for Multiple Load Cell Applications
5-Point Calibration with 59 kOhm Shunt Cal Data Provided
Twist Lock Connector or Cable Style Electrical Termination
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC402-25K
Product Name High Accuracy Compression Load Cell
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4438308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details