OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC315-100 |
Product Name | 2" Diameter Miniature Load Cell |
Force Rating | 100 lbs (45.35 kg) |
Accuracy | -0.15 to 0.15 ±% Full Scale |
Force Measured | Compression |
Package | Miniature |
Output | Analog Voltage |