OMEGA Engineering, Inc. Miniature Compression Load Cell LC307-1K

Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Compression Load Cell - LC307-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Compression Load Cell
LC307-1K
Miniature Compression Load Cell LC307-1K
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Supplier's Site Datasheet
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega - 31AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega
31AC5559
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega 31AC5559
COMPRESSION LOAD CELL, 1000LB, 5VDC; Load Capacity:1000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 1000LB, 5VDC; Load Capacity:1000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC307-1K 31AC5559
Product Name Miniature Compression Load Cell Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details