OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
COMPRESSION LOAD CELL, 20000LB, 10VDC; Load Capacity:20000lb; Supply Voltage:10VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series RoHS Compliant: No
LOAD CELL, 2MV / V, 20000LB, 10VDC ROHS COMPLIANT: NA
OMEGA Engineering, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
Product Number | LC305-20K | 31AC5557 | 69AJ0432 |
Product Name | 2" Diameter Miniature Load Cell | Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega | Load Cell, 2Mv / V, 20000Lb, 10Vdc Rohs Compliant Omega |
Force Rating | 20000 lbs (9070 kg) | 20000 lbs (9070 kg) | |
Accuracy | -0.15 to 0.15 ±% Full Scale | ||
Force Measured | Compression | ||
Package | Miniature | ||
Output | Analog Voltage |