OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC304-75 |
Product Name | 1" Diameter Compression Load Cell |
Force Rating | 75 lbs (34.01 kg) |
Accuracy | -0.50 to 0.50 ±% Full Scale |
Force Measured | Compression |
Package | Canister |
Output | Analog Voltage |