OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
COMPRESSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC304-1K | 31AC5550 |
Product Name | 1" Diameter Compression Load Cell | Compression Load Cell, 1000Lb, 10Vdc; Load Capacity Omega |
Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) |
Accuracy | -0.50 to 0.50 ±% Full Scale | |
Force Measured | Compression | |
Package | Canister | |
Output | Analog Voltage |