The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
COMPRESSION LOAD CELL, 100LB, 50VDC; Load Capacity:100lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC302-100 | 31AC5545 |
Product Name | 0.75" Diameter Compression Load Cell | Compression Load Cell, 100Lb, 50Vdc; Load Capacity Omega |
Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.35 kg) |
Accuracy | -0.50 to 0.50 ±% Full Scale | |
Force Measured | Compression | |
Package | Canister | |
Output | Analog Voltage |