OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC214-500 | 73AJ8215 |
Product Name | High Accuracy Mini Universal Load Cell | Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega |
Force Rating | 500 lbs (227 kg) | |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |