OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
SENSOR, LOAD CELL, 25LB, 2MV/V; Load Capacity:25lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC213 Series; External Depth:33mm RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC213-25 | 04X5666 |
Product Name | Miniature Dual Stud Mount Load Cell | Sensor, Load Cell, 25Lb, 2Mv/v; Load Capacity Omega |
Force Rating | 25 lbs (11.34 kg) | 25 lbs (11.34 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |