OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC213-10K |
Product Name | Miniature Dual Stud Mount Load Cell |
Force Rating | 10000 lbs (4535 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale |
Force Measured | Tension; Compression |
Package | Miniature |
Output | Analog Voltage |