OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | LC204-50 |
Product Name | High Accuracy Mini Universal Load Cell |
Force Rating | 50 lbs (22.68 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale |
Force Measured | Tension; Compression |
Package | Miniature |
Output | Analog Voltage |